onsemi Single FETs, MOSFETs FQD7N10TM

Description
N-Channel 100V 5.8A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 100V 5.8A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD7N10TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD7N10TMTR-ND
Single FETs, MOSFETs FQD7N10TMTR-ND
N-Channel 100V 5.8A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

N-Channel 100V 5.8A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TM - 112924-FQD7N10TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TM
112924-FQD7N10TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TM 112924-FQD7N10TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112924-FQD7N10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7.5nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 350 mOhm @ 2.9A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112924-FQD7N10TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 7.5nC @ 10V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 350 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 5.8A DPAK MOSFET Transistor
278-FQD7N10TM
100V 5.8A DPAK MOSFET Transistor 278-FQD7N10TM
MOSFET N-CH 100V 5.8A DPAK Product overview: FQD7N10TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N10TM can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5.8A DPAK Product overview: FQD7N10TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N10TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD7N10TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD7N10TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD7N10TM
MOSFET N-CH 100V 5.8A DPAK

MOSFET N-CH 100V 5.8A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD7N10TMTR-ND 112924-FQD7N10TM 278-FQD7N10TM FQD7N10TM
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TM 100V 5.8A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products