N-Channel MOSFET, 100V, 5.8A, 350mR, Logic Level, DPAK Product overview: FQD7N10LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 5.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N10LTM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016443-FQD7N10LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.8A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6nC @ 5V
Max Input Capacitance: 290pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 100V 5.8A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
MOSFET Transistor, N Channel, 5.8 A, 100 V, 0.275 ohm, 10 V, 2 V RoHS Compliant: Yes
MOSFET N-CH 100V 5.8A DPAK
MOSFET 100V N-Ch QFET Logic Level
MOSFET N-CH 100V 5.8A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FQD7N10LTM | 016443-FQD7N10LTM | FQD7N10LTMTR-ND | 31Y1530 | FQD7N10LTM | FQD7N10LTM | FQD7N10LTM |
| Product Name | N-Channel 100V 5.8A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10LTM | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 5.8 A, 100 V, 0.275 Ohm, 10 V, 2 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 25000 milliwatts | 2500 to 25000 milliwatts | 2500 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 100 volts | 100 volts |