Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138806-FQD6P25TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 780pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 2.35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
P-Channel 250V 4.7A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA
MOSFET P-CH 250V 4.7A DPAK Product overview: FQD6P25TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD6P25TM can be used for catalog matching and distributor lookup.
MOSFET P-CH 250V 4.7A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 138806-FQD6P25TM | FQD6P25TM-ND | 278-FQD6P25TM | FQD6P25TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6P25TM | Single FETs, MOSFETs | 250V 4.7A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 250 volts | |||
| PD | 2500 to 55000 milliwatts | 55000 milliwatts |