onsemi Single FETs, MOSFETs FQD6N60CTM-WS

Description
N-Channel 600V 4A (Tc) 80W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 4A (Tc) 80W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD6N60CTM-WS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD6N60CTM-WS-ND
Single FETs, MOSFETs FQD6N60CTM-WS-ND
N-Channel 600V 4A (Tc) 80W (Tc) Surface Mount TO-252AA

N-Channel 600V 4A (Tc) 80W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Ch MOSFET QFET

MOSFET 600V N-Ch MOSFET QFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD6N60CTM-WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD6N60CTM-WS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD6N60CTM-WS
MOSFET N-CH 600V 4A DPAK

MOSFET N-CH 600V 4A DPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD6N60CTM-WS-ND FQD6N60CTM-WS FQD6N60CTM-WS
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details