MOSFETs 400V N-Channel Advance QFET Product overview: FQD6N40CTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD6N40CTM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016441-FQD6N40CTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 625pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
N-Channel 400V 4.5A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA
N-Channel 400V 4.5A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA
N-Channel 400V 4.5A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA
MOSFET N-CH 400V 4.5A DPAK
MOSFET 400V N-Channel Advance QFET
MOSFET N-CH 400V 4.5A DPAK
MOSFET Transistor, N Channel, 4.5 A, 400 V, 0.83 ohm, 10 V, 2 V RoHS Compliant: Yes
MOSFET, N CHANNEL, 400V, 0.83OHM, 4.5A, TO-252-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.83ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FQD6N40CTM | 016441-FQD6N40CTM | FQD6N40CTMTR-ND | FQD6N40CTM | FQD6N40CTM | FQD6N40CTM | 95W3217 | 84W8884 |
| Product Name | N-Channel 400V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6N40CTM | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 4.5 A, 400 V, 0.83 Ohm, 10 V, 2 V Rohs Compliant Onsemi | Mosfet, N Channel, 400V, 0.83Ohm, 4.5A, To-252-3; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||||
| Transconductance | 0.0047 kS | |||||||
| PD | 2.5 milliwatts | 2500 to 48000 milliwatts | 2500 milliwatts | |||||
| Package Type | Reel | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3 |