MOSFETs 250V N-Channel QFET Product overview: FQD6N25TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD6N25TM can be used for catalog matching and distributor lookup.
N-Channel 250V 4.4A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016440-FQD6N25TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 8.5nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET N-CH 250V 4.4A DPAK
MOSFET, N-CH, 250V, 4.4A, 150DEG C, 45W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FQD6N25TM | FQD6N25TMFSTR-ND | 016440-FQD6N25TM | FQD6N25TM | 54AH8754 | FQD6N25TM |
| Product Name | N-Channel 250V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6N25TM | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 250V, 4.4A, 150Deg C, 45W Rohs Compliant Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0023 kS | |||||
| PD | 2.5 milliwatts | 2500 to 45000 milliwatts |