onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6N25TF FQD6N25TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067408-FQD6N25TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067408-FQD6N25TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6N25TF - 067408-FQD6N25TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6N25TF
067408-FQD6N25TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6N25TF 067408-FQD6N25TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067408-FQD6N25TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067408-FQD6N25TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 8.5nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250V 4.4A DPAK MOSFET Transistor
285-FQD6N25TF
250V 4.4A DPAK MOSFET Transistor 285-FQD6N25TF
MOSFET N-CH 250V 4.4A DPAK Product overview: FQD6N25TF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.4A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQD6N25TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 4.4A DPAK Product overview: FQD6N25TF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.4A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQD6N25TF can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET N-CH 250V 4.4A DPAK - 598-FQD6N25TF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 4.4A DPAK
598-FQD6N25TF
MOSFET N-CH 250V 4.4A DPAK 598-FQD6N25TF
MOSFET N-CH 250V 4.4A DPAK

MOSFET N-CH 250V 4.4A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 067408-FQD6N25TF 285-FQD6N25TF 598-FQD6N25TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6N25TF 250V 4.4A DPAK MOSFET Transistor MOSFET N-CH 250V 4.4A DPAK
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 250 volts
PD 2500 to 45000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET Transistor - 285-080N03MS - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
CSD16412Q5A N-Channel NexFET™ Power MOSFET - CSD16412Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0160 ohms
View Details
8 suppliers