Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039762-FQD5P20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 430pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 1.85A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs 200V P-Channel QFET Product overview: FQD5P20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD5P20TM can be used for catalog matching and distributor lookup.
P-Channel 200V 3.7A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
P-Channel 200V 3.7A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
P-Channel 200V 3.7A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
MOSFET P-CH 200V 3.7A DPAK
MOSFET Transistor, P Channel, -3.7 A, -200 V, 1.1 ohm, -10 V, -3 V RoHS Compliant: Yes
MOSFET, P CHANNEL, -200V, 1.1OHM, -3.7A, TO-252-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):1.1ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET P-CH 200V 3.7A DPAK
POWER FIELD-EFFECT TRANSISTOR, 3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1039762-FQD5P20TM | 2088-FQD5P20TM | FQD5P20TMCT-ND | FQD5P20TM | FQD5P20TM | 95W3216 | 84W8883 | FQD5P20TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5P20TM | P-Channel 200V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, P Channel, -3.7 A, -200 V, 1.1 Ohm, -10 V, -3 V Rohs Compliant Onsemi | Mosfet, P Channel, -200V, 1.1Ohm, -3.7A, To-252-3; Transistor Polarity Onsemi | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 200 volts | 200 volts | ||||||
| PD | 2500 to 45000 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |