onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N50TF FQD5N50TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067406-FQD5N50TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 610pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.75A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067406-FQD5N50TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 610pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.75A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N50TF - 067406-FQD5N50TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N50TF
067406-FQD5N50TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N50TF 067406-FQD5N50TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067406-FQD5N50TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 610pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.75A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067406-FQD5N50TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 610pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FQD5N50TF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD5N50TF-ND
Single FETs, MOSFETs FQD5N50TF-ND
N-Channel 500V 3.5A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 500V 3.5A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
500V 3.5A DPAK MOSFET Transistor
278-FQD5N50TF
500V 3.5A DPAK MOSFET Transistor 278-FQD5N50TF
MOSFET N-CH 500V 3.5A DPAK Product overview: FQD5N50TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD5N50TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 3.5A DPAK Product overview: FQD5N50TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD5N50TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD5N50TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD5N50TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD5N50TF
MOSFET N-CH 500V 3.5A DPAK

MOSFET N-CH 500V 3.5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 067406-FQD5N50TF FQD5N50TF-ND 278-FQD5N50TF FQD5N50TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N50TF Single FETs, MOSFETs 500V 3.5A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts
PD 2500 to 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data