N-Channel 500V 4A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA
500V 4A N-CH MOSFET, 1.4R Rds On, TO-252 Product overview: FQD5N50CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD5N50CTM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105240-FQD5N50CTM
Categories: Discrete Semiconductor Products
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 500V 4A DPAK
MOSFET N-CH 500V 4A DPAK
MOSFET N-CH 500V 4A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQD5N50CTM-ND | 278-FQD5N50CTM | 105240-FQD5N50CTM | FQD5N50CTM | FQD5N50CTM | 598-FQD5N50CTM |
| Product Name | Single FETs, MOSFETs | 500V 4A TO-252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N50CTM | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET N-CH 500V 4A DPAK |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 48000 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |