N-Channel 500V 4A (Tc) 2.5W (Ta) Surface Mount TO-252, (D-Pak)
MOSFET N-CHANNEL 500V 4A TO252
Trans MOSFET N-CH 500V 4A T/R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQD5N50CTM-WS-ND | FQD5N50CTM-WS | 598-FQD5N50CTM-WS | FQD5N50CTM-WS |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 500V 4A T/R | MOSFET |
| Polarity | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |