Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016439-FQD5N20LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.2nC @ 5V
Max Input Capacitance: 325pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
N-Channel Power MOSFET, 200V, 3.8A, 1.2 Ohm, Logic Level, DPAK Product overview: FQD5N20LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 3.8A, 1.2 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.8A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD5N20LTM can be used for catalog matching and distributor lookup.
N-Channel 200V 3.8A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252AA
MOSFET 200V N-Ch QFET Logic Level
MOSFET, N-CH, 200V, 3.8A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:3.8A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.94ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET N-CH 200V 3.8A DPAK
MOSFET N-CH 200V 3.8A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016439-FQD5N20LTM | 278-FQD5N20LTM | FQD5N20LTMTR-ND | FQD5N20LTM | 07AH3997 | FQD5N20LTM | FQD5N20LTM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N20LTM | N-Channel 200V 3.8A 1.2 Ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 200V, 3.8A, To-252; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 200 volts | 200 volts | |||||
| PD | 2500 to 37000 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |