onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N15TM FQD5N15TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016438-FQD5N15TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.15A, 10V Alternative Parts (Cross-Reference): FQD5N15TF; FQD5N15; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016438-FQD5N15TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.15A, 10V Alternative Parts (Cross-Reference): FQD5N15TF; FQD5N15; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N15TM - 016438-FQD5N15TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N15TM
016438-FQD5N15TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N15TM 016438-FQD5N15TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016438-FQD5N15TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.15A, 10V Alternative Parts (Cross-Reference): FQD5N15TF; FQD5N15; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016438-FQD5N15TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 230pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.15A, 10V
Alternative Parts (Cross-Reference): FQD5N15TF; FQD5N15;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FQD5N15TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD5N15TMTR-ND
Single FETs, MOSFETs FQD5N15TMTR-ND
N-Channel 150V 4.3A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount TO-252AA

N-Channel 150V 4.3A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 4.3A DPAK MOSFET Transistor
278-FQD5N15TM
N-Channel 150V 4.3A DPAK MOSFET Transistor 278-FQD5N15TM
N-Channel Power MOSFET, 150V, 4.3A, 800mR, DPAK, Tape & Reel Product overview: FQD5N15TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 4.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD5N15TM can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 150V, 4.3A, 800mR, DPAK, Tape & Reel Product overview: FQD5N15TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 4.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD5N15TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V N-Channel QFET

MOSFET 150V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD5N15TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD5N15TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD5N15TM
MOSFET N-CH 150V 4.3A DPAK

MOSFET N-CH 150V 4.3A DPAK

Supplier's Site
Mosfet, N-Ch, 150V, 4.3A, 150Deg C, 30W Rohs Compliant Onsemi - 54AH8753 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 4.3A, 150Deg C, 30W Rohs Compliant Onsemi
54AH8753
Mosfet, N-Ch, 150V, 4.3A, 150Deg C, 30W Rohs Compliant Onsemi 54AH8753
MOSFET, N-CH, 150V, 4.3A, 150DEG C, 30W ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 4.3A, 150DEG C, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016438-FQD5N15TM FQD5N15TMTR-ND 278-FQD5N15TM FQD5N15TM FQD5N15TM 54AH8753
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N15TM Single FETs, MOSFETs N-Channel 150V 4.3A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 4.3A, 150Deg C, 30W Rohs Compliant Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 150 volts
PD 2500 to 30000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data