onsemi Single FETs, MOSFETs FQD4N25TM-WS

Description
N-Channel 250V 3A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 250V 3A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD4N25TM-WSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD4N25TM-WSTR-ND
Single FETs, MOSFETs FQD4N25TM-WSTR-ND
N-Channel 250V 3A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252AA

N-Channel 250V 3A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 250V N-Channel QFET

MOSFET 250V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD4N25TM-WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD4N25TM-WS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD4N25TM-WS
MOSFET N-CH 250V 3A DPAK

MOSFET N-CH 250V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD4N25TM-WSTR-ND FQD4N25TM-WS FQD4N25TM-WS
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details