Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039744-FQD4N20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6.5nC @ 10V
Max Input Capacitance: 220pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Ch MOSFET 200V 3A 1.4R TO-252 SM Product overview: FQD4N20TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD4N20TM can be used for catalog matching and distributor lookup.
N-Channel 200V 3A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount TO-252AA
MOSFET N-CH 200V 3A DPAK
MOSFET 200V N-Ch QFET Logic Level
TRANSISTOR,MOSFET,N-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1039744-FQD4N20TM | 278-FQD4N20TM | FQD4N20TMFSTR-ND | FQD4N20TM | FQD4N20TM | 20C4435 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD4N20TM | 200V 3A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Transistor,mosfet,n-Channel,200V V(Br)Dss,3A I(D),to-252Aa Rohs Compliant Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 200 volts | |||||
| PD | 2500 to 30000 milliwatts | 2500 milliwatts |