onsemi Single FETs, MOSFETs FQD3P50TM

Description
P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD3P50TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD3P50TMDKR-ND
Single FETs, MOSFETs FQD3P50TMDKR-ND
P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD3P50TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD3P50TMCT-ND
Single FETs, MOSFETs FQD3P50TMCT-ND
P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD3P50TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD3P50TMTR-ND
Single FETs, MOSFETs FQD3P50TMTR-ND
P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3P50TM - 016436-FQD3P50TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3P50TM
016436-FQD3P50TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3P50TM 016436-FQD3P50TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016436-FQD3P50TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Family Name: FQD3P50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.1A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 660pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.9 Ohm @ 1.05A, 10V Alternative Parts (Cross-Reference): 4P50HG-TN3-R; 4P50HL-TN3-R; 4P50G-TN3-R; STD3PK50Z; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016436-FQD3P50TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Family Name: FQD3P50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.1A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 660pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.9 Ohm @ 1.05A, 10V
Alternative Parts (Cross-Reference): 4P50HG-TN3-R; 4P50HL-TN3-R; 4P50G-TN3-R; STD3PK50Z;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
P-Channel 500V MOSFET Transistor
2088-FQD3P50TM
P-Channel 500V MOSFET Transistor 2088-FQD3P50TM
MOSFETs 500V P-Channel QFET Product overview: FQD3P50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD3P50TM can be used for catalog matching and distributor lookup.

MOSFETs 500V P-Channel QFET Product overview: FQD3P50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD3P50TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8089010P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8089010P
MOSFETs 8089010P
MOSFET, Fairchild, FQD3P50TM

MOSFET, Fairchild, FQD3P50TM

Supplier's Site
MOSFETs - 8089010 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8089010
MOSFETs 8089010
MOSFET, Fairchild, FQD3P50TM

MOSFET, Fairchild, FQD3P50TM

Supplier's Site
MOSFETs - 1241413 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241413
MOSFETs 1241413
MOSFET, Fairchild, FQD3P50TM

MOSFET, Fairchild, FQD3P50TM

Supplier's Site
Single FETs, MOSFETs - FQD3P50TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD3P50TM
Single FETs, MOSFETs FQD3P50TM
MOSFET P-CH 500V 2.1A DPAK

MOSFET P-CH 500V 2.1A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD3P50TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD3P50TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD3P50TM
MOSFET P-CH 500V 2.1A DPAK

MOSFET P-CH 500V 2.1A DPAK

Supplier's Site
Mosfet, P-Channel, -500V, -2.1A, To252-3; Channel Type Onsemi - 84Y9966 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Channel, -500V, -2.1A, To252-3; Channel Type Onsemi
84Y9966
Mosfet, P-Channel, -500V, -2.1A, To252-3; Channel Type Onsemi 84Y9966
MOSFET, P-CHANNEL, -500V, -2.1A, TO252-3; Channel Type:P Channel; Drain Source Voltage Vds:-500V; Continuous Drain Current Id:-2.1A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-5V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, P-CHANNEL, -500V, -2.1A, TO252-3; Channel Type:P Channel; Drain Source Voltage Vds:-500V; Continuous Drain Current Id:-2.1A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-5V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V P-Channel QFET

MOSFET 500V P-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQD3P50TMDKR-ND 016436-FQD3P50TM 2088-FQD3P50TM 8089010P 8089010 FQD3P50TM FQD3P50TM 84Y9966 FQD3P50TM
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3P50TM P-Channel 500V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Channel, -500V, -2.1A, To252-3; Channel Type Onsemi MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Reel TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
V(BR)DSS 500 volts 500 volts
PD 2500 to 50000 milliwatts 2.5 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data