onsemi Single FETs, MOSFETs FQD3P50TM-AM002BLT

Description
P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FQD3P50TM-AM002BLTTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FQD3P50TM-AM002BLTTR-ND
Single FETs, MOSFETs 488-FQD3P50TM-AM002BLTTR-ND
P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

P-Channel 500V 2.1A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1132320-FQD3P50TM-AM002BLT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1132320-FQD3P50TM-AM002BLT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1132320-FQD3P50TM-AM002BLT
Win Source Part Number: 1132320-FQD3P50TM-AM 002BLT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: QFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 2.1A (Tc) Rds On (Max) @ Id, Vgs: 4.9Ohm @ 1.05A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FQD3P50TMAM002BLT; FQD3P50TM_AM002BLT; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-FQD3P50TM-AM002B LTTR,FQD3P50TM_AM002 BLT,FQD3P50TM_AM002B LT-ND,FQD3P50TM-AM00 2BLT-ND,488-FQD3P50T M-AM002BLTCT,488-FQD 3P50TM-AM002BLTDKR Base Product Number: FQD3P50 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1132320-FQD3P50TM-AM002BLT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: QFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 2.1A (Tc)
Rds On (Max) @ Id, Vgs: 4.9Ohm @ 1.05A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FQD3P50TMAM002BLT; FQD3P50TM_AM002BLT;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-FQD3P50TM-AM002BLTTR,FQD3P50TM_AM002BLT,FQD3P50TM_AM002BLT-ND,FQD3P50TM-AM002BLT-ND,488-FQD3P50TM-AM002BLTCT,488-FQD3P50TM-AM002BLTDKR
Base Product Number: FQD3P50
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
500V 2.1A TO252 MOSFET Transistor
278-FQD3P50TM-AM002BLT
500V 2.1A TO252 MOSFET Transistor 278-FQD3P50TM-AM002BLT
MOSFET P-CH 500V 2.1A TO252 Product overview: FQD3P50TM-AM002BLT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3P50TM-AM002B LT can be used for catalog matching and distributor lookup.

MOSFET P-CH 500V 2.1A TO252 Product overview: FQD3P50TM-AM002BLT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3P50TM-AM002BLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 500V, 2.1A, 150Deg C, 50W Rohs Compliant Onsemi - 54AH8752 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 500V, 2.1A, 150Deg C, 50W Rohs Compliant Onsemi
54AH8752
Mosfet, P-Ch, 500V, 2.1A, 150Deg C, 50W Rohs Compliant Onsemi 54AH8752
MOSFET, P-CH, 500V, 2.1A, 150DEG C, 50W ROHS COMPLIANT: YES

MOSFET, P-CH, 500V, 2.1A, 150DEG C, 50W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Qf -500V 4.9Ohm Dpak / Reel Rohs Compliant Onsemi - 48AC1178 - Newark, An Avnet Company
Chicago, IL, United States
Qf -500V 4.9Ohm Dpak / Reel Rohs Compliant Onsemi
48AC1178
Qf -500V 4.9Ohm Dpak / Reel Rohs Compliant Onsemi 48AC1178
QF -500V 4.9OHM DPAK / REEL ROHS COMPLIANT: YES

QF -500V 4.9OHM DPAK / REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD3P50TM-AM002BLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD3P50TM-AM002BLT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD3P50TM-AM002BLT
MOSFET P-CH 500V 2.1A TO252

MOSFET P-CH 500V 2.1A TO252

Supplier's Site
MOSFET P-CH/500V/2.1A 4.9OHM

MOSFET P-CH/500V/2.1A 4.9OHM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-FQD3P50TM-AM002BLTTR-ND 1132320-FQD3P50TM-AM002BLT 278-FQD3P50TM-AM002BLT 54AH8752 48AC1178 FQD3P50TM-AM002BLT FQD3P50TM-AM002BLT
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 500V 2.1A TO252 MOSFET Transistor Mosfet, P-Ch, 500V, 2.1A, 150Deg C, 50W Rohs Compliant Onsemi Qf -500V 4.9Ohm Dpak / Reel Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data