onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N60TF FQD3N60TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774732-FQD3N60TF Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.4A (Tc) Part Status: Obsolete(EOL) Family Name: FQD3N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2.5W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 3.6 Ohm @ 1.2A, 10V Alternative Parts (Cross-Reference): AP03N70H-HF; STD2NA60; AP03N70H; STB3NK60ZT4; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774732-FQD3N60TF Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.4A (Tc) Part Status: Obsolete(EOL) Family Name: FQD3N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2.5W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 3.6 Ohm @ 1.2A, 10V Alternative Parts (Cross-Reference): AP03N70H-HF; STD2NA60; AP03N70H; STB3NK60ZT4; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N60TF - 774732-FQD3N60TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N60TF
774732-FQD3N60TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N60TF 774732-FQD3N60TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774732-FQD3N60TF Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.4A (Tc) Part Status: Obsolete(EOL) Family Name: FQD3N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2.5W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 3.6 Ohm @ 1.2A, 10V Alternative Parts (Cross-Reference): AP03N70H-HF; STD2NA60; AP03N70H; STB3NK60ZT4; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774732-FQD3N60TF
Series: QFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.4A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQD3N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.5W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.6 Ohm @ 1.2A, 10V
Alternative Parts (Cross-Reference): AP03N70H-HF; STD2NA60; AP03N70H; STB3NK60ZT4;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 2.4A DPAK MOSFET Transistor
278-FQD3N60TF
600V 2.4A DPAK MOSFET Transistor 278-FQD3N60TF
MOSFET N-CH 600V 2.4A DPAK Product overview: FQD3N60TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3N60TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 2.4A DPAK Product overview: FQD3N60TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3N60TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQD3N60TF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD3N60TF-ND
Single FETs, MOSFETs FQD3N60TF-ND
N-Channel 600V 2.4A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 600V 2.4A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD3N60TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD3N60TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD3N60TF
MOSFET N-CH 600V 2.4A DPAK

MOSFET N-CH 600V 2.4A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 774732-FQD3N60TF 278-FQD3N60TF FQD3N60TF-ND FQD3N60TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N60TF 600V 2.4A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 to 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details