onsemi Single FETs, MOSFETs FQD3N60CTM-WS

Description
N-Channel 600V 2.4A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 2.4A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD3N60CTM-WSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD3N60CTM-WSTR-ND
Single FETs, MOSFETs FQD3N60CTM-WSTR-ND
N-Channel 600V 2.4A (Tc) 50W (Tc) Surface Mount TO-252AA

N-Channel 600V 2.4A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 2.4 A DPAK MOSFET Transistor
278-FQD3N60CTM-WS
N-Channel 600 V 2.4 A DPAK MOSFET Transistor 278-FQD3N60CTM-WS
Power MOSFET, N-Channel, QFET®, 600 V, 2.4 A, 3.4 Ω, DPAK, TO-252 3L (DPAK), 2500-REEL Product overview: FQD3N60CTM-WS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 2.4 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 2.4 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3N60CTM-WS can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, QFET®, 600 V, 2.4 A, 3.4 Ω, DPAK, TO-252 3L (DPAK), 2500-REEL Product overview: FQD3N60CTM-WS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 2.4 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 2.4 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3N60CTM-WS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 2.4A N-Channel Q-FET

MOSFET 600V 2.4A N-Channel Q-FET

Buy Now Datasheet
Mosfet, N-Ch, 600V, 2.4A, To-252; Transistor Polarity Onsemi - 07AH3995 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 2.4A, To-252; Transistor Polarity Onsemi
07AH3995
Mosfet, N-Ch, 600V, 2.4A, To-252; Transistor Polarity Onsemi 07AH3995
MOSFET, N-CH, 600V, 2.4A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2.4A; Drain Source Voltage Vds:600V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 2.4A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2.4A; Drain Source Voltage Vds:600V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Qfc 600V 3.4Ohm Dpak / Reel Rohs Compliant Onsemi - 48AC1177 - Newark, An Avnet Company
Chicago, IL, United States
Qfc 600V 3.4Ohm Dpak / Reel Rohs Compliant Onsemi
48AC1177
Qfc 600V 3.4Ohm Dpak / Reel Rohs Compliant Onsemi 48AC1177
QFC 600V 3.4OHM DPAK / REEL ROHS COMPLIANT: YES

QFC 600V 3.4OHM DPAK / REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FQD3N60CTM-WS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD3N60CTM-WS
Single FETs, MOSFETs FQD3N60CTM-WS
MOSFET N-CH 600V 2.4A DPAK

MOSFET N-CH 600V 2.4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD3N60CTM-WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD3N60CTM-WS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD3N60CTM-WS
MOSFET N-CH 600V 2.4A DPAK

MOSFET N-CH 600V 2.4A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD3N60CTM-WSTR-ND 278-FQD3N60CTM-WS FQD3N60CTM-WS 07AH3995 48AC1177 FQD3N60CTM-WS FQD3N60CTM-WS
Product Name Single FETs, MOSFETs N-Channel 600 V 2.4 A DPAK MOSFET Transistor MOSFET Mosfet, N-Ch, 600V, 2.4A, To-252; Transistor Polarity Onsemi Qfc 600V 3.4Ohm Dpak / Reel Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IDSS 2400 milliamps 2400 milliamps
rDS(on) 2.8 ohms
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers