onsemi P-Channel -400V -1.56A MOSFET Transistor FQD2P40TM

Description
MOSFETs P-Channel QFET MOSFET -400V, -1.56A, 6.5? Product overview: FQD2P40TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -400V, -1.56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -400V, -1.56A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2P40TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs P-Channel QFET MOSFET -400V, -1.56A, 6.5? Product overview: FQD2P40TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -400V, -1.56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -400V, -1.56A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2P40TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -400V -1.56A MOSFET Transistor
2088-FQD2P40TM
P-Channel -400V -1.56A MOSFET Transistor 2088-FQD2P40TM
MOSFETs P-Channel QFET MOSFET -400V, -1.56A, 6.5? Product overview: FQD2P40TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -400V, -1.56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -400V, -1.56A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2P40TM can be used for catalog matching and distributor lookup.

MOSFETs P-Channel QFET MOSFET -400V, -1.56A, 6.5? Product overview: FQD2P40TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -400V, -1.56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -400V, -1.56A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2P40TM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQD2P40TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD2P40TMCT-ND
Single FETs, MOSFETs FQD2P40TMCT-ND
P-Channel 400V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

P-Channel 400V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD2P40TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD2P40TMTR-ND
Single FETs, MOSFETs FQD2P40TMTR-ND
P-Channel 400V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

P-Channel 400V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD2P40TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD2P40TMDKR-ND
Single FETs, MOSFETs FQD2P40TMDKR-ND
P-Channel 400V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

P-Channel 400V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TM - 1039730-FQD2P40TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TM
1039730-FQD2P40TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TM 1039730-FQD2P40TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039730-FQD2P40TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 38W (Tc) Family Name: FQD2P40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.56A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 780mA, 10V Alternative Parts (Cross-Reference): IRFR9310TRRPBF; IRFR9310; IRFR9310TRPBF; IRFR9310TR; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039730-FQD2P40TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 38W (Tc)
Family Name: FQD2P40
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.56A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6.5 Ohm @ 780mA, 10V
Alternative Parts (Cross-Reference): IRFR9310TRRPBF; IRFR9310; IRFR9310TRPBF; IRFR9310TR;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Mosfet, P-Ch, -400V, -1.56A, To-252-3; Transistor Polarity Onsemi - 46AC0858 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -400V, -1.56A, To-252-3; Transistor Polarity Onsemi
46AC0858
Mosfet, P-Ch, -400V, -1.56A, To-252-3; Transistor Polarity Onsemi 46AC0858
MOSFET, P-CH, -400V, -1.56A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.56A; Drain Source Voltage Vds:-400V; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -400V, -1.56A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.56A; Drain Source Voltage Vds:-400V; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD2P40TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD2P40TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD2P40TM
MOSFET P-CH 400V 1.56A DPAK

MOSFET P-CH 400V 1.56A DPAK

Supplier's Site
Trans MOSFET P-CH 400V 1.56A 3-Pin(2+Tab) DPAK T/R - 598-FQD2P40TM - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 400V 1.56A 3-Pin(2+Tab) DPAK T/R
598-FQD2P40TM
Trans MOSFET P-CH 400V 1.56A 3-Pin(2+Tab) DPAK T/R 598-FQD2P40TM
Trans MOSFET P-CH 400V 1.56A 3-Pin(2+Tab) DPAK T/R

Trans MOSFET P-CH 400V 1.56A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Single FETs, MOSFETs - FQD2P40TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD2P40TM
Single FETs, MOSFETs FQD2P40TM
MOSFET P-CH 400V 1.56A DPAK

MOSFET P-CH 400V 1.56A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQD2P40TM FQD2P40TMCT-ND 1039730-FQD2P40TM 46AC0858 FQD2P40TM 598-FQD2P40TM FQD2P40TM
Product Name P-Channel -400V -1.56A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TM Mosfet, P-Ch, -400V, -1.56A, To-252-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET P-CH 400V 1.56A 3-Pin(2+Tab) DPAK T/R Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 2.5 milliwatts 2500 to 38000 milliwatts 2500 milliwatts 2500 milliwatts
Package Type Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-3; TO-252 (DPAK) Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

55V 2.8A MOSFET Transistor - 278-AUIRFL024NTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
7 suppliers