N-Channel 800V 1.8A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA
MOSFETs 800V N-Channel QFET Product overview: FQD2N80TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2N80TM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016433-FQD2N80TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6.3 Ohm @ 900mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N CHANNEL MOSFET, 800V, 1.8A; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:-RoHS Compliant: Yes
MOSFET N-CH 800V 1.8A DPAK
MOSFET N-CH 800V 1.8A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQD2N80TMTR-ND | 2088-FQD2N80TM | 016433-FQD2N80TM | 15R3446 | FQD2N80TM | FQD2N80TM | FQD2N80TM |
| Product Name | Single FETs, MOSFETs | N-Channel 800V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N80TM | N Channel Mosfet, 800V, 1.8A; Channel Type Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | SOT3; TO-252 (DPAK); D-Pak | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0024 kS | ||||||
| PD | 2.5 milliwatts | 2500 to 50000 milliwatts | 2500 milliwatts |