onsemi 600V 2A DPAK MOSFET Transistor FQD2N60TF

Description
MOSFET N-CH 600V 2A DPAK Product overview: FQD2N60TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD2N60TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 2A DPAK Product overview: FQD2N60TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD2N60TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 2A DPAK MOSFET Transistor
278-FQD2N60TF
600V 2A DPAK MOSFET Transistor 278-FQD2N60TF
MOSFET N-CH 600V 2A DPAK Product overview: FQD2N60TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD2N60TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 2A DPAK Product overview: FQD2N60TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD2N60TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N60TF - 1039725-FQD2N60TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N60TF
1039725-FQD2N60TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N60TF 1039725-FQD2N60TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039725-FQD2N60TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.7 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039725-FQD2N60TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.7 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FQD2N60TF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD2N60TF-ND
Single FETs, MOSFETs FQD2N60TF-ND
N-Channel 600V 2A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA

N-Channel 600V 2A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD2N60TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD2N60TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD2N60TF
MOSFET N-CH 600V 2A DPAK

MOSFET N-CH 600V 2A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FQD2N60TF 1039725-FQD2N60TF FQD2N60TF-ND FQD2N60TF
Product Name 600V 2A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N60TF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 45000 milliwatts 2500 to 45000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data