onsemi Single FETs, MOSFETs FQD2N40TM

Description
N-Channel 400V 1.4A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 400V 1.4A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD2N40TM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD2N40TM-ND
Single FETs, MOSFETs FQD2N40TM-ND
N-Channel 400V 1.4A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

N-Channel 400V 1.4A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N40TM - 1039721-FQD2N40TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N40TM
1039721-FQD2N40TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N40TM 1039721-FQD2N40TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039721-FQD2N40TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 5.5nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 5.8 Ohm @ 700mA, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039721-FQD2N40TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 5.5nC @ 10V
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 5.8 Ohm @ 700mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD2N40TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD2N40TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD2N40TM
MOSFET N-CH 400V 1.4A DPAK

MOSFET N-CH 400V 1.4A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD2N40TM-ND 1039721-FQD2N40TM FQD2N40TM
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N40TM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7316Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 190 watts
View Details
3 suppliers