onsemi 80V 19.6A DPAK MOSFET Transistor FQD24N08TF

Description
MOSFET N-CH 80V 19.6A DPAK Product overview: FQD24N08TF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 19.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 19.6A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQD24N08TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 19.6A DPAK Product overview: FQD24N08TF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 19.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 19.6A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQD24N08TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 19.6A DPAK MOSFET Transistor
285-FQD24N08TF
80V 19.6A DPAK MOSFET Transistor 285-FQD24N08TF
MOSFET N-CH 80V 19.6A DPAK Product overview: FQD24N08TF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 19.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 19.6A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQD24N08TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 19.6A DPAK Product overview: FQD24N08TF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 19.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 19.6A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQD24N08TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD24N08TF - 067400-FQD24N08TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD24N08TF
067400-FQD24N08TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD24N08TF 067400-FQD24N08TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067400-FQD24N08TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 19.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 60 mOhm @ 9.8A, 10V Alternative Parts (Cross-Reference): FQD24N08TM; FQD24N08; FQD24N08TF; FDD3690_NF40; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067400-FQD24N08TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 19.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 750pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 60 mOhm @ 9.8A, 10V
Alternative Parts (Cross-Reference): FQD24N08TM; FQD24N08; FQD24N08TF; FDD3690_NF40;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQD24N08TF 067400-FQD24N08TF
Product Name 80V 19.6A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD24N08TF
Polarity N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 to 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

60V 300mA MOSFET Transistor - 2088-2N7002DW H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 2.00E-4 kS
View Details
3 suppliers
Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia - 59T0226 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 350 milliamps
Package Type TO-3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers