N-Channel Power MOSFET, 60V, 16.8A, 63mR, DPAK Product overview: FQD20N06TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 16.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD20N06TM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039711-FQD20N06TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 16.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 590pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 63 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 60V 16.8A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA
N-Channel 60V 16.8A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA
MOSFET N-CH 60V 16.8A DPAK
POWER FIELD-EFFECT TRANSISTOR, 1
MOSFET N-CH 60V 16.8A DPAK
MOSFET, N-CH, 60V, 16.8A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET 60V N-Ch QFET Logic Level
60V 16.8A 63mΩ@10V,8.4A 4V@250uA N Channel TO-252(DPAK) MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FQD20N06TM | 1039711-FQD20N06TM | FQD20N06TMTR-ND | FQD20N06TM | FQD20N06TM | 31Y1528 | FQD20N06TM | FQD20N06TM |
| Product Name | N-Channel 60V 16.8A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD20N06TM | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 16.8A, To-252Aa-3; Channel Type Onsemi | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| PD | 2500 milliwatts | 2500 to 38000 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK) |