Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039713-FQD20N06LETM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17.2A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 5V
Max Input Capacitance: 665pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 8.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 60V 17.2A DPAK Product overview: FQD20N06LETM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD20N06LETM can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 17.2A DPAK
MOSFET N-CH 60V 17.2A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1039713-FQD20N06LETM | 278-FQD20N06LETM | FQD20N06LETM | FQD20N06LETM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD20N06LETM | 60V 17.2A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | ||
| PD | 2500 to 38000 milliwatts | 2500 milliwatts | 2500 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |