Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039709-FQD1P50TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 1.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 10.5 Ohm @ 600mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
P-Channel 500V 1.2A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA
MOSFET P-CH 500V 1.2A DPAK Product overview: FQD1P50TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD1P50TF can be used for catalog matching and distributor lookup.
MOSFET P-CH 500V 1.2A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1039709-FQD1P50TF | FQD1P50TF-ND | 278-FQD1P50TF | FQD1P50TF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD1P50TF | Single FETs, MOSFETs | 500V 1.2A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 500 volts | |||
| PD | 2500 to 38000 milliwatts | 38000 milliwatts |