onsemi Single FETs, MOSFETs FQD1N60TF

Description
N-Channel 600V 1A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 1A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD1N60TF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD1N60TF-ND
Single FETs, MOSFETs FQD1N60TF-ND
N-Channel 600V 1A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount TO-252AA

N-Channel 600V 1A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD1N60TF - 067398-FQD1N60TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD1N60TF
067398-FQD1N60TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD1N60TF 067398-FQD1N60TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067398-FQD1N60TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 11.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067398-FQD1N60TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 11.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 1A DPAK MOSFET Transistor
278-FQD1N60TF
600V 1A DPAK MOSFET Transistor 278-FQD1N60TF
MOSFET N-CH 600V 1A DPAK Product overview: FQD1N60TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD1N60TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1A DPAK Product overview: FQD1N60TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD1N60TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD1N60TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD1N60TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD1N60TF
MOSFET N-CH 600V 1A DPAK

MOSFET N-CH 600V 1A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD1N60TF-ND 067398-FQD1N60TF 278-FQD1N60TF FQD1N60TF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD1N60TF 600V 1A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Bulk TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data