onsemi 200V MOSFET Transistor FQD18N20V2TM

Description
MOSFETs 200V N-Ch adv QFET V2 Series Product overview: FQD18N20V2TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD18N20V2TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 200V N-Ch adv QFET V2 Series Product overview: FQD18N20V2TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD18N20V2TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V MOSFET Transistor
2088-FQD18N20V2TM
200V MOSFET Transistor 2088-FQD18N20V2TM
MOSFETs 200V N-Ch adv QFET V2 Series Product overview: FQD18N20V2TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD18N20V2TM can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Ch adv QFET V2 Series Product overview: FQD18N20V2TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD18N20V2TM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD18N20V2TM - 092644-FQD18N20V2TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD18N20V2TM
092644-FQD18N20V2TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD18N20V2TM 092644-FQD18N20V2TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092644-FQD18N20V2TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 140 mOhm @ 7.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092644-FQD18N20V2TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 140 mOhm @ 7.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Bipolar Transistors - 1867921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867921P
Bipolar Transistors 1867921P
ON Semiconductor, FQD18N20V2TM

ON Semiconductor, FQD18N20V2TM

Supplier's Site
Bipolar Transistors - 1867399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867399
Bipolar Transistors 1867399
ON Semiconductor, FQD18N20V2TM

ON Semiconductor, FQD18N20V2TM

Supplier's Site
Bipolar Transistors - 1867921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867921
Bipolar Transistors 1867921
ON Semiconductor, FQD18N20V2TM

ON Semiconductor, FQD18N20V2TM

Supplier's Site
Single FETs, MOSFETs - FQD18N20V2TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD18N20V2TMDKR-ND
Single FETs, MOSFETs FQD18N20V2TMDKR-ND
N-Channel 200V 15A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252AA

N-Channel 200V 15A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD18N20V2TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD18N20V2TMCT-ND
Single FETs, MOSFETs FQD18N20V2TMCT-ND
N-Channel 200V 15A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252AA

N-Channel 200V 15A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD18N20V2TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD18N20V2TMTR-ND
Single FETs, MOSFETs FQD18N20V2TMTR-ND
N-Channel 200V 15A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252AA

N-Channel 200V 15A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200V N-Ch adv QFET V2 Series

MOSFET 200V N-Ch adv QFET V2 Series

Buy Now Datasheet
N Channel Mosfet, 200V, 15Ma; Channel Type Onsemi - 15R4036 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 15Ma; Channel Type Onsemi
15R4036
N Channel Mosfet, 200V, 15Ma; Channel Type Onsemi 15R4036
N CHANNEL MOSFET, 200V, 15mA; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:15mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:-RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 15mA; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:15mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 200V, 15Ma, Full Reel; Channel Type Onsemi - 28H9902 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 15Ma, Full Reel; Channel Type Onsemi
28H9902
N Channel Mosfet, 200V, 15Ma, Full Reel; Channel Type Onsemi 28H9902
N CHANNEL MOSFET, 200V, 15mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:15mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 15mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:15mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD18N20V2TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD18N20V2TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD18N20V2TM
MOSFET N-CH 200V 15A DPAK

MOSFET N-CH 200V 15A DPAK

Supplier's Site
Single FETs, MOSFETs - FQD18N20V2TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD18N20V2TM
Single FETs, MOSFETs FQD18N20V2TM
MOSFET N-CH 200V 15A DPAK

MOSFET N-CH 200V 15A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors Bipolar RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQD18N20V2TM 092644-FQD18N20V2TM 1867921P 1867399 FQD18N20V2TMDKR-ND FQD18N20V2TM 15R4036 FQD18N20V2TM FQD18N20V2TM
Product Name 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD18N20V2TM Bipolar Transistors Bipolar Transistors Single FETs, MOSFETs MOSFET N Channel Mosfet, 200V, 15Ma; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0110 kS
PD 2.5 milliwatts 2500 to 83000 milliwatts 2500 milliwatts
Package Type Reel SOT3; TO-252 (DPAK); D-Pak Dpak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data