onsemi Mosfet, N, D-Pak; Channel Type Onsemi FQD18N20V2

Description
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:2.5W RoHS Compliant: Yes
Description
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:2.5W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N, D-Pak; Channel Type Onsemi - 97K0155 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, D-Pak; Channel Type Onsemi
97K0155
Mosfet, N, D-Pak; Channel Type Onsemi 97K0155
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 97K0155
Product Name Mosfet, N, D-Pak; Channel Type Onsemi
IDSS 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers