onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17N08LTF FQD17N08LTF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919278-FQD17N08LTF Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 12.9A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: FQD1 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919278-FQD17N08LTF Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 12.9A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: FQD1 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17N08LTF - 919278-FQD17N08LTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17N08LTF
919278-FQD17N08LTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17N08LTF 919278-FQD17N08LTF
Manufacturer: ON Semiconductor Win Source Part Number: 919278-FQD17N08LTF Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 12.9A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: FQD1 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919278-FQD17N08LTF
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 12.9A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQD1
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
MOSFET N-CH 80V 12.9A DPAK - 598-FQD17N08LTF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V 12.9A DPAK
598-FQD17N08LTF
MOSFET N-CH 80V 12.9A DPAK 598-FQD17N08LTF
MOSFET N-CH 80V 12.9A DPAK

MOSFET N-CH 80V 12.9A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD17N08LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD17N08LTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD17N08LTF
MOSFET N-CH 80V 12.9A TO252

MOSFET N-CH 80V 12.9A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 919278-FQD17N08LTF 598-FQD17N08LTF FQD17N08LTF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17N08LTF MOSFET N-CH 80V 12.9A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details