onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD16N15TF FQD16N15TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774729-FQD16N15TF Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11.8A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 910pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 2.5W (Ta), 55W (Tc) Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 5.9A, 10V Alternative Parts (Cross-Reference): IRFR13N15DTRPBF; FQD16N15TM; FQD16N15TM_NL; FQD16N15TF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774729-FQD16N15TF Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11.8A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 910pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 2.5W (Ta), 55W (Tc) Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 5.9A, 10V Alternative Parts (Cross-Reference): IRFR13N15DTRPBF; FQD16N15TM; FQD16N15TM_NL; FQD16N15TF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD16N15TF - 774729-FQD16N15TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD16N15TF
774729-FQD16N15TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD16N15TF 774729-FQD16N15TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774729-FQD16N15TF Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11.8A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 910pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 2.5W (Ta), 55W (Tc) Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 5.9A, 10V Alternative Parts (Cross-Reference): IRFR13N15DTRPBF; FQD16N15TM; FQD16N15TM_NL; FQD16N15TF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774729-FQD16N15TF
Series: QFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11.8A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 910pF @ 25V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 2.5W (Ta), 55W (Tc)
Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 5.9A, 10V
Alternative Parts (Cross-Reference): IRFR13N15DTRPBF; FQD16N15TM; FQD16N15TM_NL; FQD16N15TF;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 774729-FQD16N15TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD16N15TF
PD 2500 to 55000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532KCS 60-V N-Channel NexFET? Power MOSFET - CSD18532KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0053 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 1727-5886-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers