onsemi 100V MOSFET Transistor FQD13N10TM

Description
MOSFETs 100V N-Ch QFET Logic Level Product overview: FQD13N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD13N10TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Ch QFET Logic Level Product overview: FQD13N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD13N10TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V MOSFET Transistor
2088-FQD13N10TM
100V MOSFET Transistor 2088-FQD13N10TM
MOSFETs 100V N-Ch QFET Logic Level Product overview: FQD13N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD13N10TM can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Ch QFET Logic Level Product overview: FQD13N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD13N10TM can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710961 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710961
MOSFETs 6710961
onsemi FQD13N10TM MOSFET

onsemi FQD13N10TM MOSFET

Supplier's Site
MOSFETs - 6710961P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710961P
MOSFETs 6710961P
onsemi FQD13N10TM MOSFET

onsemi FQD13N10TM MOSFET

Supplier's Site
MOSFETs - 1462065 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1462065
MOSFETs 1462065
onsemi FQD13N10TM MOSFET

onsemi FQD13N10TM MOSFET

Supplier's Site
Single FETs, MOSFETs - FQD13N10TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD13N10TMDKR-ND
Single FETs, MOSFETs FQD13N10TMDKR-ND
N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount TO-252AA

N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD13N10TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD13N10TMCT-ND
Single FETs, MOSFETs FQD13N10TMCT-ND
N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount TO-252AA

N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD13N10TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD13N10TMTR-ND
Single FETs, MOSFETs FQD13N10TMTR-ND
N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount TO-252AA

N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N10TM - 067395-FQD13N10TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N10TM
067395-FQD13N10TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N10TM 067395-FQD13N10TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067395-FQD13N10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 180 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067395-FQD13N10TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 180 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch QFET Logic Level

MOSFET 100V N-Ch QFET Logic Level

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD13N10TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD13N10TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD13N10TM
MOSFET N-CH 100V 10A DPAK

MOSFET N-CH 100V 10A DPAK

Supplier's Site
Mosfet, N-Ch, 100V, 10A, To-252Aa-3; Transistor Polarity Onsemi - 31Y1524 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 10A, To-252Aa-3; Transistor Polarity Onsemi
31Y1524
Mosfet, N-Ch, 100V, 10A, To-252Aa-3; Transistor Polarity Onsemi 31Y1524
MOSFET, N-CH, 100V, 10A, TO-252AA-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.142ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 10A, TO-252AA-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.142ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQD13N10TM 6710961 6710961P FQD13N10TMDKR-ND 067395-FQD13N10TM FQD13N10TM FQD13N10TM 31Y1524
Product Name 100V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N10TM MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 10A, To-252Aa-3; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0063 kS
PD 2.5 milliwatts 2500 to 40000 milliwatts
Package Type Reel TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data