onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N06LTF FQD13N06LTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039689-FQD13N06LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039689-FQD13N06LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N06LTF - 1039689-FQD13N06LTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N06LTF
1039689-FQD13N06LTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N06LTF 1039689-FQD13N06LTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039689-FQD13N06LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039689-FQD13N06LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6.4nC @ 5V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 115 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 11A DPAK MOSFET Transistor
278-FQD13N06LTF
60V 11A DPAK MOSFET Transistor 278-FQD13N06LTF
MOSFET N-CH 60V 11A DPAK Product overview: FQD13N06LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD13N06LTF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 11A DPAK Product overview: FQD13N06LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD13N06LTF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD13N06LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD13N06LTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD13N06LTF
MOSFET N-CH 60V 11A DPAK

MOSFET N-CH 60V 11A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039689-FQD13N06LTF 278-FQD13N06LTF FQD13N06LTF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N06LTF 60V 11A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 2500 to 28000 milliwatts 28000 milliwatts
Unlock Full Specs
to access all available technical data