The FQD12P10TM_F085 is a P-channel MOSFET designed for low-voltage power switching applications such as DC/DC converters and motor control. It is packaged in a D-PAK case with dimensions of 6.60 mm × 5.34 mm and features a drain-source voltage rating of -100 V and a continuous drain current of -9.4 A at 25°C. The device has a typical on-state resistance of 0.24 Ω at -10 V gate-source voltage and a total gate charge of 21 nC. It is qualified to AEC-Q101 standards and is RoHS compliant. The thermal resistance from junction to case is 2.5°C/W, and the operating temperature range is -55°C to +150°C.
MOSFET P-CH 100V 9.4A DPAK Product overview: FQD12P10TM_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.4A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQD12P10TM_F085 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-FQD12P10TM_F085 |
| Product Name | 100V 9.4A DPAK MOSFET Transistor |
| Polarity | P-Channel |