onsemi 60V TO-252 MOSFET Transistor FQD11P06TM

Description
MOSFETs TO-252 DPAK P-CH 60V Product overview: FQD11P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD11P06TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs TO-252 DPAK P-CH 60V Product overview: FQD11P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD11P06TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V TO-252 MOSFET Transistor
2088-FQD11P06TM
60V TO-252 MOSFET Transistor 2088-FQD11P06TM
MOSFETs TO-252 DPAK P-CH 60V Product overview: FQD11P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD11P06TM can be used for catalog matching and distributor lookup.

MOSFETs TO-252 DPAK P-CH 60V Product overview: FQD11P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD11P06TM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQD11P06TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD11P06TMCT-ND
Single FETs, MOSFETs FQD11P06TMCT-ND
P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD11P06TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD11P06TMTR-ND
Single FETs, MOSFETs FQD11P06TMTR-ND
P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD11P06TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD11P06TMDKR-ND
Single FETs, MOSFETs FQD11P06TMDKR-ND
P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

P-Channel 60V 9.4A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 6710949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710949
MOSFETs 6710949
MOSFET P-Channel 60V 9.4A DPAK

MOSFET P-Channel 60V 9.4A DPAK

Supplier's Site
MOSFETs - 6710949P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710949P
MOSFETs 6710949P
MOSFET P-Channel 60V 9.4A DPAK

MOSFET P-Channel 60V 9.4A DPAK

Supplier's Site
MOSFETs - 1241719 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241719
MOSFETs 1241719
MOSFET P-Channel 60V 9.4A DPAK

MOSFET P-Channel 60V 9.4A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TM - 016427-FQD11P06TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TM
016427-FQD11P06TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TM 016427-FQD11P06TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016427-FQD11P06TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 38W (Tc) Family Name: FQD11P06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 185 mOhm @ 4.7A, 10V Alternative Parts (Cross-Reference): SPD08P06PGXT; STD10PF06T4; STD10PF06; SPD08P06PGBTMA1; Introduction Date: January 01, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016427-FQD11P06TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 38W (Tc)
Family Name: FQD11P06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 185 mOhm @ 4.7A, 10V
Alternative Parts (Cross-Reference): SPD08P06PGXT; STD10PF06T4; STD10PF06; SPD08P06PGBTMA1;
Introduction Date: January 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FQD11P06TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD11P06TM
Single FETs, MOSFETs FQD11P06TM
MOSFET P-CH 60V 9.4A DPAK

MOSFET P-CH 60V 9.4A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TO-252 DPAK P-CH 60V

MOSFET TO-252 DPAK P-CH 60V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FQD11P06TM
Triode/MOS Tube/Transistor >> MOSFETs FQD11P06TM
60V 9.4A 185mΩ@4.7A,10V 4V@250uA P Channel TO-252AA MOSFETs ROHS

60V 9.4A 185mΩ@4.7A,10V 4V@250uA P Channel TO-252AA MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Channel, -60V, -9.4A, To-252-3; Channel Type Onsemi - 84Y9964 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Channel, -60V, -9.4A, To-252-3; Channel Type Onsemi
84Y9964
Mosfet, P-Channel, -60V, -9.4A, To-252-3; Channel Type Onsemi 84Y9964
MOSFET, P-CHANNEL, -60V, -9.4A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-9.4A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-4V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, P-CHANNEL, -60V, -9.4A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-9.4A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-4V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Channel, -60V, -9.4A, To-252-3; Transistor Polarity Onsemi - 85AC1805 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Channel, -60V, -9.4A, To-252-3; Transistor Polarity Onsemi
85AC1805
Mosfet, P-Channel, -60V, -9.4A, To-252-3; Transistor Polarity Onsemi 85AC1805
MOSFET, P-CHANNEL, -60V, -9.4A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.4A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; PowerRoHS Compliant: Yes

MOSFET, P-CHANNEL, -60V, -9.4A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.4A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD11P06TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD11P06TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD11P06TM
MOSFET P-CH 60V 9.4A DPAK

MOSFET P-CH 60V 9.4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FQD11P06TM FQD11P06TMCT-ND 6710949 6710949P 016427-FQD11P06TM FQD11P06TM FQD11P06TM FQD11P06TM 84Y9964 85AC1805 FQD11P06TM
Product Name 60V TO-252 MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TM Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Channel, -60V, -9.4A, To-252-3; Channel Type Onsemi Mosfet, P-Channel, -60V, -9.4A, To-252-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0049 kS
PD 2.5 milliwatts 2500 to 38000 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
Package Type Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data