onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TF FQD11P06TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039683-FQD11P06TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 185 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039683-FQD11P06TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 185 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TF - 1039683-FQD11P06TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TF
1039683-FQD11P06TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TF 1039683-FQD11P06TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039683-FQD11P06TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 185 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039683-FQD11P06TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 185 mOhm @ 4.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 9.4A DPAK MOSFET Transistor
278-FQD11P06TF
60V 9.4A DPAK MOSFET Transistor 278-FQD11P06TF
MOSFET P-CH 60V 9.4A DPAK Product overview: FQD11P06TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD11P06TF can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 9.4A DPAK Product overview: FQD11P06TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD11P06TF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD11P06TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD11P06TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD11P06TF
MOSFET P-CH 60V 9.4A DPAK

MOSFET P-CH 60V 9.4A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039683-FQD11P06TF 278-FQD11P06TF FQD11P06TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD11P06TF 60V 9.4A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 60 volts
PD 2500 to 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details