onsemi N-Channel 200V 7.6A DPAK MOSFET Transistor FQD10N20LTM

Description
N-Channel MOSFET, 200V, 7.6A, 380mΩ, Logic Level, DPAK Product overview: FQD10N20LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 7.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD10N20LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 200V, 7.6A, 380mΩ, Logic Level, DPAK Product overview: FQD10N20LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 7.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD10N20LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 7.6A DPAK MOSFET Transistor
278-FQD10N20LTM
N-Channel 200V 7.6A DPAK MOSFET Transistor 278-FQD10N20LTM
N-Channel MOSFET, 200V, 7.6A, 380mΩ, Logic Level, DPAK Product overview: FQD10N20LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 7.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD10N20LTM can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 7.6A, 380mΩ, Logic Level, DPAK Product overview: FQD10N20LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 7.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD10N20LTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20LTM - 1039681-FQD10N20LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20LTM
1039681-FQD10N20LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20LTM 1039681-FQD10N20LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039681-FQD10N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 51W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 7.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 830pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 360 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039681-FQD10N20LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 51W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 7.6A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 830pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 360 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FQD10N20LTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD10N20LTMTR-ND
Single FETs, MOSFETs FQD10N20LTMTR-ND
N-Channel 200V 7.6A (Tc) 2.5W (Ta), 51W (Tc) Surface Mount D-Pak

N-Channel 200V 7.6A (Tc) 2.5W (Ta), 51W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet, N-Ch, 200V, 7.6A, 150Deg C, 51W Rohs Compliant Onsemi - 54AH8751 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 7.6A, 150Deg C, 51W Rohs Compliant Onsemi
54AH8751
Mosfet, N-Ch, 200V, 7.6A, 150Deg C, 51W Rohs Compliant Onsemi 54AH8751
MOSFET, N-CH, 200V, 7.6A, 150DEG C, 51W ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 7.6A, 150DEG C, 51W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FQD10N20LTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD10N20LTM
Single FETs, MOSFETs FQD10N20LTM
MOSFET N-CH 200V 7.6A TO252

MOSFET N-CH 200V 7.6A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V N-Ch QFET Logic Level

MOSFET 200V N-Ch QFET Logic Level

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FQD10N20LTM
Triode/MOS Tube/Transistor >> MOSFETs FQD10N20LTM
200V 7.6A 360mΩ@3.8A,10V 2V@250uA null DPAK MOSFETs ROHS

200V 7.6A 360mΩ@3.8A,10V 2V@250uA null DPAK MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD10N20LTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD10N20LTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD10N20LTM
MOSFET N-CH 200V 7.6A TO252

MOSFET N-CH 200V 7.6A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQD10N20LTM 1039681-FQD10N20LTM FQD10N20LTMTR-ND 54AH8751 FQD10N20LTM FQD10N20LTM FQD10N20LTM FQD10N20LTM
Product Name N-Channel 200V 7.6A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20LTM Single FETs, MOSFETs Mosfet, N-Ch, 200V, 7.6A, 150Deg C, 51W Rohs Compliant Onsemi Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 to 51000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts 200 volts 200 volts
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers