onsemi 200V 7.6A DPAK MOSFET Transistor FQD10N20LTF

Description
MOSFET N-CH 200V 7.6A DPAK Product overview: FQD10N20LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD10N20LTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 7.6A DPAK Product overview: FQD10N20LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD10N20LTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 7.6A DPAK MOSFET Transistor
278-FQD10N20LTF
200V 7.6A DPAK MOSFET Transistor 278-FQD10N20LTF
MOSFET N-CH 200V 7.6A DPAK Product overview: FQD10N20LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD10N20LTF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 7.6A DPAK Product overview: FQD10N20LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD10N20LTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQD10N20LTF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD10N20LTF-ND
Single FETs, MOSFETs FQD10N20LTF-ND
N-Channel 200V 7.6A (Tc) 2.5W (Ta), 51W (Tc) Surface Mount D-Pak

N-Channel 200V 7.6A (Tc) 2.5W (Ta), 51W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20LTF - 067391-FQD10N20LTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20LTF
067391-FQD10N20LTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20LTF 067391-FQD10N20LTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067391-FQD10N20LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 51W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 7.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 830pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 360 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067391-FQD10N20LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 51W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 7.6A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 830pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 360 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD10N20LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD10N20LTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD10N20LTF
MOSFET N-CH 200V 7.6A TO252

MOSFET N-CH 200V 7.6A TO252

Supplier's Site
MOSFET N-CH 200V 7.6A DPAK - 598-FQD10N20LTF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 7.6A DPAK
598-FQD10N20LTF
MOSFET N-CH 200V 7.6A DPAK 598-FQD10N20LTF
MOSFET N-CH 200V 7.6A DPAK

MOSFET N-CH 200V 7.6A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQD10N20LTF FQD10N20LTF-ND 067391-FQD10N20LTF FQD10N20LTF 598-FQD10N20LTF
Product Name 200V 7.6A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20LTF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 7.6A DPAK
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 51000 milliwatts 2500 to 51000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details