onsemi 600V 6.26A MOSFET Transistor FQB8N60CFTM

Description
MOSFET N-CH 600V 6.26A D2PAK Product overview: FQB8N60CFTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB8N60CFTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 6.26A D2PAK Product overview: FQB8N60CFTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB8N60CFTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6.26A MOSFET Transistor
278-FQB8N60CFTM
600V 6.26A MOSFET Transistor 278-FQB8N60CFTM
MOSFET N-CH 600V 6.26A D2PAK Product overview: FQB8N60CFTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB8N60CFTM can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 6.26A D2PAK Product overview: FQB8N60CFTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB8N60CFTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB8N60CFTM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB8N60CFTM-ND
Single FETs, MOSFETs FQB8N60CFTM-ND
N-Channel 600V 6.26A (Tc) 147W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 6.26A (Tc) 147W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB8N60CFTM - 204286-FQB8N60CFTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB8N60CFTM
204286-FQB8N60CFTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB8N60CFTM 204286-FQB8N60CFTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204286-FQB8N60CFTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 147W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1255pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 3.13A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204286-FQB8N60CFTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 147W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.26A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1255pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 3.13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB8N60CFTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB8N60CFTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB8N60CFTM
MOSFET N-CH 600V 6.26A D2PAK

MOSFET N-CH 600V 6.26A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQB8N60CFTM FQB8N60CFTM-ND 204286-FQB8N60CFTM FQB8N60CFTM
Product Name 600V 6.26A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB8N60CFTM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 147000 milliwatts 147000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
IGBTs - Single - AIHD10N60RATMA1 - 1045169-AIHD10N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers