MOSFET, P CHANNEL, -200V, 0.54OHM, -7.3A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:7.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:90W RoHS Compliant: Yes
MOSFET, P CHANNEL, -200V, 0.54OHM, -7.3A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:7.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 84W8879 | 64R3109 |
| Product Name | Mosfet, P Channel, -200V, 0.54Ohm, -7.3A, To-263-3; Channel Type Onsemi | Mosfet, P Channel, -200V, 0.54Ohm, -7.3A, To-263-3, Full Reel; Channel Type Onsemi |
| Polarity | P-Channel | P-Channel |