onsemi N-Channel 600V 7.4A MOSFET Transistor FQB7N60TM

Description
600V N-Channel MOSFET, 7.4A, 1Ω, D2PAK, Tape & Reel Product overview: FQB7N60TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB7N60TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel MOSFET, 7.4A, 1Ω, D2PAK, Tape & Reel Product overview: FQB7N60TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB7N60TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 7.4A MOSFET Transistor
278-FQB7N60TM
N-Channel 600V 7.4A MOSFET Transistor 278-FQB7N60TM
600V N-Channel MOSFET, 7.4A, 1Ω, D2PAK, Tape & Reel Product overview: FQB7N60TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB7N60TM can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 7.4A, 1Ω, D2PAK, Tape & Reel Product overview: FQB7N60TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB7N60TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N60TM - 016423-FQB7N60TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N60TM
016423-FQB7N60TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N60TM 016423-FQB7N60TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016423-FQB7N60TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 142W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1430pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016423-FQB7N60TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 142W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1430pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FQB7N60TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB7N60TMTR-ND
Single FETs, MOSFETs FQB7N60TMTR-ND
N-Channel 600V 7.4A (Tc) 3.13W (Ta), 142W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 7.4A (Tc) 3.13W (Ta), 142W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Channel QFET

MOSFET 600V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB7N60TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB7N60TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB7N60TM
MOSFET N-CH 600V 7.4A D2PAK

MOSFET N-CH 600V 7.4A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQB7N60TM 016423-FQB7N60TM FQB7N60TMTR-ND FQB7N60TM FQB7N60TM
Product Name N-Channel 600V 7.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N60TM Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 142000 milliwatts 3130 to 142000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers