onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N30TM FQB7N30TM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872242-FQB7N30TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 300 V 7A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB7 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872242-FQB7N30TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 300 V 7A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB7 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N30TM - 872242-FQB7N30TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N30TM
872242-FQB7N30TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N30TM 872242-FQB7N30TM
Manufacturer: ON Semiconductor Win Source Part Number: 872242-FQB7N30TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 300 V 7A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB7 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 872242-FQB7N30TM
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 300 V 7A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQB7
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263AB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB7N30TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB7N30TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB7N30TM
MOSFET N-CH 300V 7A D2PAK

MOSFET N-CH 300V 7A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 872242-FQB7N30TM FQB7N30TM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N30TM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers