onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N20LTM FQB7N20LTM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039667-FQB7N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 3.25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039667-FQB7N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 3.25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N20LTM - 1039667-FQB7N20LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N20LTM
1039667-FQB7N20LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N20LTM 1039667-FQB7N20LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039667-FQB7N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 3.25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039667-FQB7N20LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 3.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FQB7N20LTM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB7N20LTM-ND
Single FETs, MOSFETs FQB7N20LTM-ND
N-Channel 200V 6.5A (Tc) 3.13W (Ta), 63W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 6.5A (Tc) 3.13W (Ta), 63W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
200V 6.5A MOSFET Transistor
278-FQB7N20LTM
200V 6.5A MOSFET Transistor 278-FQB7N20LTM
MOSFET N-CH 200V 6.5A D2PAK Product overview: FQB7N20LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB7N20LTM can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 6.5A D2PAK Product overview: FQB7N20LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB7N20LTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB7N20LTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB7N20LTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB7N20LTM
MOSFET N-CH 200V 6.5A D2PAK

MOSFET N-CH 200V 6.5A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039667-FQB7N20LTM FQB7N20LTM-ND 278-FQB7N20LTM FQB7N20LTM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N20LTM Single FETs, MOSFETs 200V 6.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 200 volts
PD 3130 to 63000 milliwatts 63000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFR5305TRL - Rochester Electronics
Specs
Polarity P-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details