onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB6N90TM_AM002 FQB6N90TM_AM002

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774724-FQB6N90TM_AM0 02 Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.8A (Tc) Part Status: Obsolete(EOL) Family Name: FQB6N90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 900V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1880pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 3.13W (Ta), 167W (Tc) Rds On (Maximum) @ Id, Vgs: 1.9 Ohm @ 2.9A, 10V Alternative Parts (Cross-Reference): STB6NK90Z; STB6NK90ZT4; STB6NC90Z; STB6NC90ZT4; Introduction Date: December 26, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774724-FQB6N90TM_AM0 02 Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.8A (Tc) Part Status: Obsolete(EOL) Family Name: FQB6N90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 900V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1880pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 3.13W (Ta), 167W (Tc) Rds On (Maximum) @ Id, Vgs: 1.9 Ohm @ 2.9A, 10V Alternative Parts (Cross-Reference): STB6NK90Z; STB6NK90ZT4; STB6NC90Z; STB6NC90ZT4; Introduction Date: December 26, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB6N90TM_AM002 - 774724-FQB6N90TM_AM002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB6N90TM_AM002
774724-FQB6N90TM_AM002
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB6N90TM_AM002 774724-FQB6N90TM_AM002
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774724-FQB6N90TM_AM0 02 Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.8A (Tc) Part Status: Obsolete(EOL) Family Name: FQB6N90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 900V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1880pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 3.13W (Ta), 167W (Tc) Rds On (Maximum) @ Id, Vgs: 1.9 Ohm @ 2.9A, 10V Alternative Parts (Cross-Reference): STB6NK90Z; STB6NK90ZT4; STB6NC90Z; STB6NC90ZT4; Introduction Date: December 26, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774724-FQB6N90TM_AM002
Series: QFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.8A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQB6N90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: N
Drain Source Voltage: 900V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1880pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.13W (Ta), 167W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.9 Ohm @ 2.9A, 10V
Alternative Parts (Cross-Reference): STB6NK90Z; STB6NK90ZT4; STB6NC90Z; STB6NC90ZT4;
Introduction Date: December 26, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - FQB6N90TM_AM002-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB6N90TM_AM002-ND
Single FETs, MOSFETs FQB6N90TM_AM002-ND
N-Channel 900V 5.8A (Tc) 3.13W (Ta), 167W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 900V 5.8A (Tc) 3.13W (Ta), 167W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB6N90TM_AM002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB6N90TM_AM002
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB6N90TM_AM002
MOSFET N-CH 900V 5.8A D2PAK

MOSFET N-CH 900V 5.8A D2PAK

Supplier's Site
MOSFET N-CH 900V 5.8A D2PAK - 598-FQB6N90TM_AM002 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 900V 5.8A D2PAK
598-FQB6N90TM_AM002
MOSFET N-CH 900V 5.8A D2PAK 598-FQB6N90TM_AM002
MOSFET N-CH 900V 5.8A D2PAK

MOSFET N-CH 900V 5.8A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 774724-FQB6N90TM_AM002 FQB6N90TM_AM002-ND FQB6N90TM_AM002 598-FQB6N90TM_AM002
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB6N90TM_AM002 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 900V 5.8A D2PAK
PD 3130 to 167000 milliwatts 3130 milliwatts
Unlock Full Specs
to access all available technical data