onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N90TM FQB5N90TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138628-FQB5N90TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 158W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.3 Ohm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138628-FQB5N90TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 158W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.3 Ohm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N90TM - 138628-FQB5N90TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N90TM
138628-FQB5N90TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N90TM 138628-FQB5N90TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138628-FQB5N90TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 158W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.3 Ohm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138628-FQB5N90TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 158W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.3 Ohm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Bipolar Transistors - 1867897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867897P
Bipolar Transistors 1867897P
ON Semiconductor, FQB5N90TM

ON Semiconductor, FQB5N90TM

Supplier's Site
Bipolar Transistors - 1867398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867398
Bipolar Transistors 1867398
ON Semiconductor, FQB5N90TM

ON Semiconductor, FQB5N90TM

Supplier's Site
Bipolar Transistors - 1867897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867897
Bipolar Transistors 1867897
ON Semiconductor, FQB5N90TM

ON Semiconductor, FQB5N90TM

Supplier's Site
Singapore, Singapore
N-Channel 900V MOSFET Transistor
2088-FQB5N90TM
N-Channel 900V MOSFET Transistor 2088-FQB5N90TM
MOSFETs 900V N-Channel QFET Product overview: FQB5N90TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB5N90TM can be used for catalog matching and distributor lookup.

MOSFETs 900V N-Channel QFET Product overview: FQB5N90TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB5N90TM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQB5N90TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB5N90TMTR-ND
Single FETs, MOSFETs FQB5N90TMTR-ND
N-Channel 900V 5.4A (Tc) 3.13W (Ta), 158W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 900V 5.4A (Tc) 3.13W (Ta), 158W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB5N90TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB5N90TMCT-ND
Single FETs, MOSFETs FQB5N90TMCT-ND
N-Channel 900V 5.4A (Tc) 3.13W (Ta), 158W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 900V 5.4A (Tc) 3.13W (Ta), 158W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB5N90TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB5N90TMDKR-ND
Single FETs, MOSFETs FQB5N90TMDKR-ND
N-Channel 900V 5.4A (Tc) 3.13W (Ta), 158W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 900V 5.4A (Tc) 3.13W (Ta), 158W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 900V N-Channel QFET

MOSFET 900V N-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQB5N90TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQB5N90TM
Single FETs, MOSFETs FQB5N90TM
MOSFET N-CH 900V 5.4A D2PAK

MOSFET N-CH 900V 5.4A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB5N90TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB5N90TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB5N90TM
MOSFET N-CH 900V 5.4A D2PAK

MOSFET N-CH 900V 5.4A D2PAK

Supplier's Site
Mosfet, N Channel, 900V, 1.8Ohm, 5.4A, To-263-3; Channel Type Onsemi - 84W8878 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 1.8Ohm, 5.4A, To-263-3; Channel Type Onsemi
84W8878
Mosfet, N Channel, 900V, 1.8Ohm, 5.4A, To-263-3; Channel Type Onsemi 84W8878
MOSFET, N CHANNEL, 900V, 1.8OHM, 5.4A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:5.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:158W RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 1.8OHM, 5.4A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:5.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:158W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 138628-FQB5N90TM 1867897P 1867398 2088-FQB5N90TM FQB5N90TMTR-ND FQB5N90TM FQB5N90TM FQB5N90TM 84W8878
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N90TM Bipolar Transistors Bipolar Transistors N-Channel 900V MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 900V, 1.8Ohm, 5.4A, To-263-3; Channel Type Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 900 volts 900 volts
PD 3130 to 158000 milliwatts 3.13 milliwatts 3130 milliwatts 158000 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; D2PAK (TO-263AB) D2pak Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data