The FQB5N80 is an 800V N-channel MOSFET designed for high-efficiency switch-mode power supplies. It is packaged in a D²PAK (TO-263-3) surface mount case, with dimensions specified as 10.00±0.20mm by 9.90±0.20mm. The device has a continuous drain current of 4.8A at 25°C case temperature, an on-resistance of 2.6Ω at V°S=10V, and a total gate charge of 25nC. It supports single-pulsed avalanche energy up to 590mJ and has a peak diode recovery dv/dt of 4.0V/ns. The operating and storage junction temperature range is -55°C to +150°C. The part is 100% avalanche tested and meets RoHS compliance.
Manufacturer: ON Semiconductor
Win Source Part Number: 919271-FQB5N80TM
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 4.8A (Tc) 3.13W (Ta), 140W (Tc) Surface Mount D²PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQB5
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919271-FQB5N80TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N80TM |
| Polarity | N-Channel |