onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50TM FQB5N50TM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872241-FQB5N50TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 4.5A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB5 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872241-FQB5N50TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 4.5A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB5 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50TM - 872241-FQB5N50TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50TM
872241-FQB5N50TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50TM 872241-FQB5N50TM
Manufacturer: ON Semiconductor Win Source Part Number: 872241-FQB5N50TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 4.5A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB5 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 872241-FQB5N50TM
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 4.5A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQB5
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263AB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 872241-FQB5N50TM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50TM
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826878 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 20N65C3 - 151149-20N65C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 208000 milliwatts
View Details
2 suppliers
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers