onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50CFTM FQB5N50CFTM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774721-FQB5N50CFTM Series: FRFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Part Status: Obsolete(EOL) Family Name: FQB5N50CF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 625pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 96W (Tc) Rds On (Maximum) @ Id, Vgs: 1.55 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): STB5NA50; STB5NA50T4; STB5NC50; STB5NC50T4; Introduction Date: May 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774721-FQB5N50CFTM Series: FRFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Part Status: Obsolete(EOL) Family Name: FQB5N50CF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 625pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 96W (Tc) Rds On (Maximum) @ Id, Vgs: 1.55 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): STB5NA50; STB5NA50T4; STB5NC50; STB5NC50T4; Introduction Date: May 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50CFTM - 774721-FQB5N50CFTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50CFTM
774721-FQB5N50CFTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50CFTM 774721-FQB5N50CFTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774721-FQB5N50CFTM Series: FRFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Part Status: Obsolete(EOL) Family Name: FQB5N50CF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 625pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 96W (Tc) Rds On (Maximum) @ Id, Vgs: 1.55 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): STB5NA50; STB5NA50T4; STB5NC50; STB5NC50T4; Introduction Date: May 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774721-FQB5N50CFTM
Series: FRFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQB5N50CF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 625pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 96W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.55 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): STB5NA50; STB5NA50T4; STB5NC50; STB5NC50T4;
Introduction Date: May 08, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB5N50CFTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB5N50CFTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB5N50CFTM
MOSFET N-CH 500V 5A D2PAK

MOSFET N-CH 500V 5A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 774721-FQB5N50CFTM FQB5N50CFTM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N50CFTM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 96000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details