onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N20LTM FQB5N20LTM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039648-FQB5N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.2nC @ 5V Max Input Capacitance: 325pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.25A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039648-FQB5N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.2nC @ 5V Max Input Capacitance: 325pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.25A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N20LTM - 1039648-FQB5N20LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N20LTM
1039648-FQB5N20LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N20LTM 1039648-FQB5N20LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039648-FQB5N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.2nC @ 5V Max Input Capacitance: 325pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.25A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039648-FQB5N20LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.2nC @ 5V
Max Input Capacitance: 325pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1039648-FQB5N20LTM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N20LTM
Polarity N-Channel; N-Channel
V(BR)DSS 200 volts
PD 3130 to 52000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1708877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
 - LM5101CMYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details